Mini-Circuits Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 6.0″ 047-6SMPR+

Description
Mini-Circuits' 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin-plated copper braid and tin soaked, which minimizes signal leakage and at the same time is flexible for easy bending. Right-angle SMP female blind mate push-on / snap-on connectors make these cables ideal for connections between adjacent modules in crowded system layouts. The 047 Series Hand-Flex Cables features gold-plated beryllium copper construction. The 047 Series Cables are available in a variety of lengths to meet your requirements.
Request a Quote
Description
Mini-Circuits' 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin-plated copper braid and tin soaked, which minimizes signal leakage and at the same time is flexible for easy bending. Right-angle SMP female blind mate push-on / snap-on connectors make these cables ideal for connections between adjacent modules in crowded system layouts. The 047 Series Hand-Flex Cables features gold-plated beryllium copper construction. The 047 Series Cables are available in a variety of lengths to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 047-6SMPR+ is a 6-inch, 50Ω Hand-Flex™ coaxial cable with a right-angle SMP female connector, designed for DC to 18 GHz interconnects in confined spaces. It features a tin-plated copper braid shield with tin soak, a solid PTFE dielectric, and an FEP blue jacket. The cable has a 3.2 mm minimum bend radius and supports power levels up to 22.5 W at 0.5 GHz and 4.5 W at 18 GHz. Insertion loss is 0.77 dB typical at 18 GHz, and return loss is 25 dB typical at 18 GHz. Operating and storage temperatures range from -45 °C to +85 °C. The connector interface meets MIL-STD-348.

Datasheet Summary
Powered by GS/AI

The 047-6SMPR+ is a 6-inch, 50Ω Hand-Flex™ coaxial cable with a right-angle SMP female connector, designed for DC to 18 GHz interconnects in confined spaces. It features a tin-plated copper braid shield with tin soak, a solid PTFE dielectric, and an FEP blue jacket. The cable has a 3.2 mm minimum bend radius and supports power levels up to 22.5 W at 0.5 GHz and 4.5 W at 18 GHz. Insertion loss is 0.77 dB typical at 18 GHz, and return loss is 25 dB typical at 18 GHz. Operating and storage temperatures range from -45 °C to +85 °C. The connector interface meets MIL-STD-348.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.047
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 6.0″
047-6SMPR+
Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 6.0″ 047-6SMPR+
Mini-Circuits' 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin-plated copper braid and tin soaked, which minimizes signal leakage and at the same time is flexible for easy bending. Right-angle SMP female blind mate push-on / snap-on connectors make these cables ideal for connections between adjacent modules in crowded system layouts. The 047 Series Hand-Flex Cables features gold-plated beryllium copper construction. The 047 Series Cables are available in a variety of lengths to meet your requirements.

Mini-Circuits' 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin-plated copper braid and tin soaked, which minimizes signal leakage and at the same time is flexible for easy bending. Right-angle SMP female blind mate push-on / snap-on connectors make these cables ideal for connections between adjacent modules in crowded system layouts. The 047 Series Hand-Flex Cables features gold-plated beryllium copper construction. The 047 Series Cables are available in a variety of lengths to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-047-6SMPR+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-047-6SMPR+-ND
Coaxial Cables (RF) 3157-047-6SMPR+-ND
HAND-FLEX INTERCONNECT

HAND-FLEX INTERCONNECT

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 047-6SMPR+ 3157-047-6SMPR+-ND
Product Name Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 6.0″ Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - APC-10FT-NMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers