Minerallac Company Beam Clamp SFC18KC1

Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY OVERALL DIMENSION 1.74 INCH W X 1.16 INCH D X 3.66 INCH H COLOR BLACK CLAMP USED ON 1 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
Datasheet
Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY OVERALL DIMENSION 1.74 INCH W X 1.16 INCH D X 3.66 INCH H COLOR BLACK CLAMP USED ON 1 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - SFC18KC1 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
SFC18KC1
Beam Clamp SFC18KC1
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY OVERALL DIMENSION 1.74 INCH W X 1.16 INCH D X 3.66 INCH H COLOR BLACK CLAMP USED ON 1 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
  • SPRING STEEL MATERIAL
  • ZINC PHOSPHATE/OIL FINISH
  • 1/8 INCH MIN. JAW CAPACITY
  • 1/4 INCH MAX. JAW CAPACITY
  • ELECTRICAL CONDUIT APPLICATION
  • 25 LB LOAD CAPACITY
  • OVERALL DIMENSION 1.74 INCH W X 1.16 INCH D X 3.66 INCH H
  • COLOR BLACK
  • CLAMP USED ON 1 INCH EMT/RIGID CONDUIT
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number SFC18KC1
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 15 - 502301506100790 - Certex UK
Specs
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 1253850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
500 LB CAP Horizontal Toggle Clamps with Additional Locking Mechanism - 70154 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - MBC28 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 1.11 inch (28.14 mm)
Clamping Force 600 lbs (272 kg)
View Details