Arlington Industries, Inc. Beam Clamp MBC28

Description
I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 1.108 INCH MAX. JAW CAPACITY 1.108 MAX. JAW CAPACITY - DECIMAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI TRADE SIZE 2-1/2 INCH PACKAGING QUANTITY 25 LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 1.108 INCH MAX. JAW CAPACITY 1.108 MAX. JAW CAPACITY - DECIMAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI TRADE SIZE 2-1/2 INCH PACKAGING QUANTITY 25 LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - MBC28 - Arlington Industries, Inc.
Scranton, PA, USA
Beam Clamp
MBC28
Beam Clamp MBC28
I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 1.108 INCH MAX. JAW CAPACITY 1.108 MAX. JAW CAPACITY - DECIMAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI TRADE SIZE 2-1/2 INCH PACKAGING QUANTITY 25 LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • I TYPE
  • MALLEABLE IRON MATERIAL
  • PLATED FINISH
  • 1.108 INCH MAX. JAW CAPACITY
  • 1.108 MAX. JAW CAPACITY - DECIMAL
  • 600 LB LOAD CAPACITY
  • 600 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH-13 TPI
  • TRADE SIZE 2-1/2 INCH
  • PACKAGING QUANTITY 25
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Hand Clamps
Product Number MBC28
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clamp - Bulldog WLL ton 3 Ton -  - Certex UK
Specs
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 1253860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Capacity / Jaw Opening 0.9843 inch (25 mm)
View Details
Adjustable Torque Toggle Screws - 31106 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Beam Clamp - BC25 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 0.6080 inch (15.44 mm)
Clamping Force 75 lbs (34.01 kg)
View Details