Minerallac Company Pipe Clamp MSU100EG

Description
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.075 INCH THICKNESS CHANNEL MOUNTING TYPE 1 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL NUMBER OF HOLES 2 CLAMP HEIGHT 2.46 INCH USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT INCLUDES ELECTROGALVANIZED ZINC PLATED 1/4 INCH-20 TPI NUT AND BOLT COLOR SILVER PACKAGING QUANTITY 100 PIECES
Datasheet
Description
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.075 INCH THICKNESS CHANNEL MOUNTING TYPE 1 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL NUMBER OF HOLES 2 CLAMP HEIGHT 2.46 INCH USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT INCLUDES ELECTROGALVANIZED ZINC PLATED 1/4 INCH-20 TPI NUT AND BOLT COLOR SILVER PACKAGING QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - MSU100EG - Minerallac Company
Hampshire, IL, USA
Pipe Clamp
MSU100EG
Pipe Clamp MSU100EG
2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.075 INCH THICKNESS CHANNEL MOUNTING TYPE 1 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL NUMBER OF HOLES 2 CLAMP HEIGHT 2.46 INCH USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT INCLUDES ELECTROGALVANIZED ZINC PLATED 1/4 INCH-20 TPI NUT AND BOLT COLOR SILVER PACKAGING QUANTITY 100 PIECES
  • 2-PIECE TYPE
  • ZINC PLATED FINISH
  • 1.25 INCH
  • ASTM A366, A575, A576 APPLICABLE STANDARD
  • 0.075 INCH THICKNESS
  • CHANNEL MOUNTING TYPE
  • 1 INCH PIPE SIZE
  • HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL
  • NUMBER OF HOLES 2
  • CLAMP HEIGHT 2.46 INCH
  • USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT
  • INCLUDES ELECTROGALVANIZED ZINC PLATED 1/4 INCH-20 TPI NUT AND BOLT
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PIECES
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number MSU100EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

500 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70034-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - IPTKW WLL ton 5 - 502100503500220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 4.72 to 13.78 inch (120 to 350 mm)
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 2726484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Plastic
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamp - 602BSS - Minerallac Company
Minerallac Company
Specs
Clamping Mechanism Screw
Body Material Stainless Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details