Minerallac Company Beam Clamp 602BSS

Description
STAINLESS STEEL MATERIAL STAINLESS FINISH 3/4 INCH MAX. JAW CAPACITY THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION HARDENED PROCESS 200 LB LOAD CAPACITY 5/16 INCH-18 TPI X 1-3/8 INCH L SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.2 INCH L X 2.2 INCH W ROD SIZE 3/8 INCH GAUGE 11 INCH COLOR SILVER
Datasheet
Description
STAINLESS STEEL MATERIAL STAINLESS FINISH 3/4 INCH MAX. JAW CAPACITY THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION HARDENED PROCESS 200 LB LOAD CAPACITY 5/16 INCH-18 TPI X 1-3/8 INCH L SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.2 INCH L X 2.2 INCH W ROD SIZE 3/8 INCH GAUGE 11 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 602BSS - Minerallac Company
Hampshire, IL, USA
Beam Clamp
602BSS
Beam Clamp 602BSS
STAINLESS STEEL MATERIAL STAINLESS FINISH 3/4 INCH MAX. JAW CAPACITY THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION HARDENED PROCESS 200 LB LOAD CAPACITY 5/16 INCH-18 TPI X 1-3/8 INCH L SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.2 INCH L X 2.2 INCH W ROD SIZE 3/8 INCH GAUGE 11 INCH COLOR SILVER
  • STAINLESS STEEL MATERIAL
  • STAINLESS FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION
  • HARDENED PROCESS
  • 200 LB LOAD CAPACITY
  • 5/16 INCH-18 TPI X 1-3/8 INCH L SCREW SIZE
  • SET SCREW SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • OVERALL DIMENSIONS 1.2 INCH L X 2.2 INCH W
  • ROD SIZE 3/8 INCH
  • GAUGE 11 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number 602BSS
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 3 - 502100301900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 549274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toolmakers clamp
Body Material Steel; Steel
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
300 LB CAP Straight Line Action Toggle Clamps with Flanged Base - 70046 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2990 lbs (0.1356 kg)
View Details
Beam Clamp - 951 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details