Minerallac Company Conduit Hanger K1B

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.75 INCH L X 1.25 INCH W X 2 INCH H SIZE PREGALVANIZED FINISH BOLT WITH PLASTIC RETAINER WASHER INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1/4 INCH ROD MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER NUMBER OF HOLES 3
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.75 INCH L X 1.25 INCH W X 2 INCH H SIZE PREGALVANIZED FINISH BOLT WITH PLASTIC RETAINER WASHER INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1/4 INCH ROD MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER NUMBER OF HOLES 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - K1B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
K1B
Conduit Hanger K1B
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.75 INCH L X 1.25 INCH W X 2 INCH H SIZE PREGALVANIZED FINISH BOLT WITH PLASTIC RETAINER WASHER INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1/4 INCH ROD MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER NUMBER OF HOLES 3
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 0.75 INCH L X 1.25 INCH W X 2 INCH H SIZE
  • PREGALVANIZED FINISH
  • BOLT WITH PLASTIC RETAINER WASHER INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH ROD MOUNTING HOLE SIZE
  • 50 LB LOAD CAPACITY
  • 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
  • NUMBER OF HOLES 3
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number K1B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Conduit To Rod Clamp - AGC-2 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Clear Plated High-Strength 6061-T6 Aluminum Alloy
Features UL Listed
View Details
Spring Hanger Type 25 - 25 23 18 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 562 lbs (? to 255 kg)
View Details
Conduit Hanger - K2B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 60 lbs (27.21 kg)
View Details