Minerallac Company Conduit Hanger 1B

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.25 INCH W X 1.95 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/4 INCH (RIGID/IMC/EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.25 INCH W X 1.95 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/4 INCH (RIGID/IMC/EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 1B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
1B
Conduit Hanger 1B
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.25 INCH W X 1.95 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/4 INCH (RIGID/IMC/EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 0.87 INCH L X 1.25 INCH W X 1.95 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT WITH NUT, BOLT-ON INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1B TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 50 LB LOAD CAPACITY
  • 3/4 INCH (RIGID/IMC/EMT) CONDUIT TYPE
  • MINERALLAC[R] TRADITIONAL BRAND
Datasheet
CULY Conduit Hangers - 1B - Galco Industrial Electronics
Madison Heights, MI, United States
CULY Conduit Hangers
1B
CULY Conduit Hangers 1B
HANGER W/BOLT

HANGER W/BOLT

Supplier's Site

Technical Specifications

  Minerallac Company Galco Industrial Electronics
Product Category Pipe Hangers and Conduit Hangers Pipe Hangers and Conduit Hangers
Product Number 1B 1B
Product Name Conduit Hanger CULY Conduit Hangers
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Riser Clamp Type 46 - 46 76 .. - Lisega SE
Specs
Support Type Riser Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - C8B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 200 lbs (90.7 kg)
View Details