Minerallac Company Conduit Hanger C8B

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - C8B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
C8B
Conduit Hanger C8B
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 1/4 INCH MOUNTING HOLE SIZE
  • 200 LB LOAD CAPACITY
  • 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE
  • NUMBER OF HOLES 3
  • NUMBER OF MOUNTING HOLES 1
  • INCLUDES NUT AND BOLT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number C8B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
Dynamic Pipe Clamp Type 36 - 36 27 .. - Lisega SE
Specs
Support Type Pipe Clamp
Material of Construction Carbon or Alloy Steel
Features High Temperature
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Conduit Hanger - 7SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 165 lbs (74.83 kg)
View Details