Minerallac Company Conduit Hanger C1B

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.87 INCH L X 1.25 INCH W X 1.95 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE NUMBER OF HOLES 3 INCLUDES 1/4 INCH-20 TPI X 1.25 INCH L ROUND HEAD MACHINE SCREW, 1/4 INCH-20 TPI HEX NUT
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.87 INCH L X 1.25 INCH W X 1.95 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE NUMBER OF HOLES 3 INCLUDES 1/4 INCH-20 TPI X 1.25 INCH L ROUND HEAD MACHINE SCREW, 1/4 INCH-20 TPI HEX NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - C1B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
C1B
Conduit Hanger C1B
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.87 INCH L X 1.25 INCH W X 1.95 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE NUMBER OF HOLES 3 INCLUDES 1/4 INCH-20 TPI X 1.25 INCH L ROUND HEAD MACHINE SCREW, 1/4 INCH-20 TPI HEX NUT
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 0.87 INCH L X 1.25 INCH W X 1.95 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 1/4 INCH MOUNTING HOLE SIZE
  • 50 LB LOAD CAPACITY
  • 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE
  • NUMBER OF HOLES 3
  • INCLUDES 1/4 INCH-20 TPI X 1.25 INCH L ROUND HEAD MACHINE SCREW, 1/4 INCH-20 TPI HEX NUT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number C1B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Horizontal Clamp Type 42 - 42 10 .. - Lisega SE
Specs
Hanger Type Clevis Hanger (optional feature); Split Ring Hanger (optional feature)
Support Type Pipe Clamp
Material of Construction Carbon Steel
View Details
Conduit Hanger - 9SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 230 lbs (104 kg)
View Details
Armored Cable/Flex Conduit Strap - CI38 - Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details