Minerallac Company Beam Clamp BC516KC112

Description
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY - FRACTIONAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/2 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY - FRACTIONAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/2 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC516KC112 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
BC516KC112
Beam Clamp BC516KC112
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY - FRACTIONAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/2 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • SPRING STEEL MATERIAL
  • 5/16 INCH MIN. JAW CAPACITY
  • 1/2 INCH MAX. JAW CAPACITY
  • .3125 MIN. JAW CAPACITY - DECIMAL
  • .5 MAX. JAW CAPACITY - DECIMAL
  • 5/16 MIN. JAW CAPACITY - FRACTIONAL
  • 1/2 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • SCREW TYPE STAKED STUD
  • SCREW SIZE 1/4 INCH-20 TPI
  • PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/2 INCH
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number BC516KC112
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

HDC1800 Heavy Duty Cam Swing Clamps - 72408 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1124 lbs (510 kg)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Beam Clamps - 767680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless steel
View Details
Beam Clamp - SFC916KC2 - Minerallac Company
Minerallac Company
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details