Minerallac Company Conduit Hanger 9B

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE 9B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 230 LB LOAD CAPACITY 4 INCH (RIGID/IMC/EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE 9B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 230 LB LOAD CAPACITY 4 INCH (RIGID/IMC/EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 9B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
9B
Conduit Hanger 9B
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE 9B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 230 LB LOAD CAPACITY 4 INCH (RIGID/IMC/EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT WITH NUT, BOLT-ON INSTALLATION
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • 9B TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 230 LB LOAD CAPACITY
  • 4 INCH (RIGID/IMC/EMT) CONDUIT TYPE
  • MINERALLAC[R] TRADITIONAL BRAND
Datasheet
CULY Conduit Hangers - 9B - Galco Industrial Electronics
Madison Heights, MI, United States
CULY Conduit Hangers
9B
CULY Conduit Hangers 9B
HANGER W/BOLT, pack/10

HANGER W/BOLT, pack/10

Supplier's Site

Technical Specifications

  Minerallac Company Galco Industrial Electronics
Product Category Pipe Hangers and Conduit Hangers Pipe Hangers and Conduit Hangers
Product Number 9B 9B
Product Name Conduit Hanger CULY Conduit Hangers
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Strut Type 39 - 39 9. .3 - Lisega SE
Specs
Support Type Pipe Support
Material of Construction Carbon Steel
Features Shock Absorption
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - 2S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 60 lbs (27.21 kg)
View Details