Minerallac Company Caulk 96064

Description
GENERAL PURPOSE FIRE-RATED SEALANT, SMOKE SEAL FOR CONSTRUCTION JOINTS, THROUGH-PENETRATIONS ON BOTH HORIZONTAL AND VERTICAL SURFACES APPLICATION TUBE CONTAINER TYPE 20.2 OZ CONTAINER CAPACITY SPECIFIC GRAVITY 1.1 BASE CONTENT WATER BOILING POINT 212 DEG F PACKAGING QUANTITY 12 PER CASE
Datasheet
Description
GENERAL PURPOSE FIRE-RATED SEALANT, SMOKE SEAL FOR CONSTRUCTION JOINTS, THROUGH-PENETRATIONS ON BOTH HORIZONTAL AND VERTICAL SURFACES APPLICATION TUBE CONTAINER TYPE 20.2 OZ CONTAINER CAPACITY SPECIFIC GRAVITY 1.1 BASE CONTENT WATER BOILING POINT 212 DEG F PACKAGING QUANTITY 12 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Caulk - 96064 - Minerallac Company
Hampshire, IL, USA
Caulk
96064
Caulk 96064
GENERAL PURPOSE FIRE-RATED SEALANT, SMOKE SEAL FOR CONSTRUCTION JOINTS, THROUGH-PENETRATIONS ON BOTH HORIZONTAL AND VERTICAL SURFACES APPLICATION TUBE CONTAINER TYPE 20.2 OZ CONTAINER CAPACITY SPECIFIC GRAVITY 1.1 BASE CONTENT WATER BOILING POINT 212 DEG F PACKAGING QUANTITY 12 PER CASE
  • GENERAL PURPOSE FIRE-RATED SEALANT, SMOKE SEAL FOR CONSTRUCTION JOINTS, THROUGH-PENETRATIONS ON BOTH HORIZONTAL AND VERTICAL SURFACES APPLICATION
  • TUBE CONTAINER TYPE
  • 20.2 OZ CONTAINER CAPACITY
  • SPECIFIC GRAVITY 1.1
  • BASE CONTENT WATER
  • BOILING POINT 212 DEG F
  • PACKAGING QUANTITY 12 PER CASE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Industrial Sealants
Product Number 96064
Product Name Caulk
Features Caulk, Grout
Unlock Full Specs
to access all available technical data

Similar Products

Optically Clear, Low Viscosity, Two Component Epoxy - EP30 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Type / Form Grease, Paste
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
ELANTAS PDG CONAPOXY AD-10 Epoxy Encapsulant Brown 5 gal Pail - AD-10 5-GAL - Ellsworth Adhesives
Specs
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details