Master Bond, Inc. Optically Clear, Low Viscosity, Two Component Epoxy EP30

Description
Master Bond Polymer System EP30 is a low viscosity, two component epoxy adhesive for general purpose bonding, coating, sealing and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and bonded assemblies must exhibit superior dimensional stability. Linear shrinkage after cure is an exceptionally low 0.0003 inches/in. An even lower viscosity version called EP30LV is also available. Master Bond Polymer System EP30 produces high strength, rigid bonds which are remarkably resistant chemicals including water, oil and most organic solvents, as well as cold sterilant, ETO and gamma radiation. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. The color of part A is clear and part B clear. Master Bond Polymer System EP30 is widely used in electronic, electrical, computer, optical, metalworking, appliance, automotive and chemical industries.
Request a Quote
Description
Master Bond Polymer System EP30 is a low viscosity, two component epoxy adhesive for general purpose bonding, coating, sealing and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and bonded assemblies must exhibit superior dimensional stability. Linear shrinkage after cure is an exceptionally low 0.0003 inches/in. An even lower viscosity version called EP30LV is also available. Master Bond Polymer System EP30 produces high strength, rigid bonds which are remarkably resistant chemicals including water, oil and most organic solvents, as well as cold sterilant, ETO and gamma radiation. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. The color of part A is clear and part B clear. Master Bond Polymer System EP30 is widely used in electronic, electrical, computer, optical, metalworking, appliance, automotive and chemical industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optically Clear, Low Viscosity, Two Component Epoxy - EP30 - Master Bond, Inc.
Hackensack, NJ, USA
Optically Clear, Low Viscosity, Two Component Epoxy
EP30
Optically Clear, Low Viscosity, Two Component Epoxy EP30
Master Bond Polymer System EP30 is a low viscosity, two component epoxy adhesive for general purpose bonding, coating, sealing and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and bonded assemblies must exhibit superior dimensional stability. Linear shrinkage after cure is an exceptionally low 0.0003 inches/in. An even lower viscosity version called EP30LV is also available. Master Bond Polymer System EP30 produces high strength, rigid bonds which are remarkably resistant chemicals including water, oil and most organic solvents, as well as cold sterilant, ETO and gamma radiation. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. The color of part A is clear and part B clear. Master Bond Polymer System EP30 is widely used in electronic, electrical, computer, optical, metalworking, appliance, automotive and chemical industries.

Master Bond Polymer System EP30 is a low viscosity, two component epoxy adhesive for general purpose bonding, coating, sealing and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application and bonded assemblies must exhibit superior dimensional stability. Linear shrinkage after cure is an exceptionally low 0.0003 inches/in. An even lower viscosity version called EP30LV is also available. Master Bond Polymer System EP30 produces high strength, rigid bonds which are remarkably resistant chemicals including water, oil and most organic solvents, as well as cold sterilant, ETO and gamma radiation. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. The color of part A is clear and part B clear. Master Bond Polymer System EP30 is widely used in electronic, electrical, computer, optical, metalworking, appliance, automotive and chemical industries.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30
Product Name Optically Clear, Low Viscosity, Two Component Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Features Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Moderate Viscosity LED Curable - LED401LV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Two Component, Acid Resistant Coating/Liner - EP21ARHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
One Part, Optically Clear UV Curable System - UV15-42C - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Extremely Soft MasterSil 170 Gel Encapsulant Offers Removability and Optical Clarity - MasterSil 170 Gel - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details