Minerallac Company Drill Bit 91928

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 5-7/8 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH 31/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 31/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 5-7/8 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH 31/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 31/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91928 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91928
Drill Bit 91928
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 5-7/8 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH 31/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 31/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5-7/8 INCH OVERALL LENGTH
  • 4-3/8 INCH FLUTE LENGTH
  • 31/64 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 31/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91928
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2157000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.079 inch (2.0 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711271-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Wire Installation Drill Bit - 92057 - Minerallac Company
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details