Minerallac Company Wire Installation Drill Bit 92057

Description
FLEXIBLE, SCREW POINT TYPE SPRING STEEL MATERIAL POLISHED FINISH 72 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE 3/4 INCH DRILL SIZE NUMBER OF FLUTES 1 FLUTE TYPE PARABOLIC PACKAGING QUANTITY 1
Datasheet
Description
FLEXIBLE, SCREW POINT TYPE SPRING STEEL MATERIAL POLISHED FINISH 72 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE 3/4 INCH DRILL SIZE NUMBER OF FLUTES 1 FLUTE TYPE PARABOLIC PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 92057 - Minerallac Company
Hampshire, IL, USA
Wire Installation Drill Bit
92057
Wire Installation Drill Bit 92057
FLEXIBLE, SCREW POINT TYPE SPRING STEEL MATERIAL POLISHED FINISH 72 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE 3/4 INCH DRILL SIZE NUMBER OF FLUTES 1 FLUTE TYPE PARABOLIC PACKAGING QUANTITY 1
  • FLEXIBLE, SCREW POINT TYPE
  • SPRING STEEL MATERIAL
  • POLISHED FINISH
  • 72 INCH OVERALL LENGTH
  • 1/4 INCH SHANK SIZE
  • 3/4 INCH DRILL SIZE
  • NUMBER OF FLUTES 1
  • FLUTE TYPE PARABOLIC
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 92057
Product Name Wire Installation Drill Bit
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711258-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
Forstner Bit - 86922 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Forstner
View Details