Minerallac Company Drill Bit 91913

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH 1/4 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 1/4 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH 1/4 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 1/4 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91913 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91913
Drill Bit 91913
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH 1/4 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 1/4 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4 INCH OVERALL LENGTH
  • 2-3/4 INCH FLUTE LENGTH
  • 1/4 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 1/4 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91913
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749053 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Shank 0.374 inch (9.5 mm)
View Details
E-Z LOK™ Drill - HSS - 24.25 - 51660 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 24.25
View Details
Hole Saw - 86266 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details