Minerallac Company Auger Drill Bit 80616

Description
SHIP, SELF FEEDING SCREW POINT TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 1 FLUTE(S) TWIST FLUTE TYPE 1 INCH DRILL SIZE PACKAGING QUANTITY 1 PER CHIPBOARD
Datasheet
Description
SHIP, SELF FEEDING SCREW POINT TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 1 FLUTE(S) TWIST FLUTE TYPE 1 INCH DRILL SIZE PACKAGING QUANTITY 1 PER CHIPBOARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 80616 - Minerallac Company
Hampshire, IL, USA
Auger Drill Bit
80616
Auger Drill Bit 80616
SHIP, SELF FEEDING SCREW POINT TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 1 FLUTE(S) TWIST FLUTE TYPE 1 INCH DRILL SIZE PACKAGING QUANTITY 1 PER CHIPBOARD
  • SHIP, SELF FEEDING SCREW POINT TYPE
  • STEEL MATERIAL
  • POLISHED FINISH
  • 6 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 1 FLUTE(S)
  • TWIST FLUTE TYPE
  • 1 INCH DRILL SIZE
  • PACKAGING QUANTITY 1 PER CHIPBOARD
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 80616
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Diameter 1.000 inch (25.4 mm)
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bits - 214155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.244 inch (6.2 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Combined Drill & Countersink Drills - Double-End Bell Type Hey Drill - KEO Cutters
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details