Minerallac Company Drill Bit 91628

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 5-7/8 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH 31/64 INCH SHANK SIZE 31/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 5-7/8 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH 31/64 INCH SHANK SIZE 31/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91628 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91628
Drill Bit 91628
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 5-7/8 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH 31/64 INCH SHANK SIZE 31/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • TWO TONE FINISH
  • 5-7/8 INCH OVERALL LENGTH
  • 4-3/8 INCH FLUTE LENGTH
  • 31/64 INCH SHANK SIZE
  • 31/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91628
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Diameter 0.484 inch (12.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 81810 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details
Carbide Drills - Combined Drill & Countersink - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details