Minerallac Company Hole Saw 86305

Description
CONSTANT PITCH TYPE STEEL, COPPER, ALUMINUM CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 3-5/8 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE CUTTING SIZE 1.5 INCH ARBOR SIZE 5/8 INCH-18 TPI APPLICATION ACOUSTIC TILE, BRICK, CAST IRON, CEMENT BOARD, CERAMICS, CINDERBLOCK, COMPOSITES, COMPUTER FLOORING, FIBERGLASS, HARDENED STEEL, PARTICLEBOARD, ASBESTOS BOARD AND FORMICA
Datasheet
Description
CONSTANT PITCH TYPE STEEL, COPPER, ALUMINUM CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 3-5/8 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE CUTTING SIZE 1.5 INCH ARBOR SIZE 5/8 INCH-18 TPI APPLICATION ACOUSTIC TILE, BRICK, CAST IRON, CEMENT BOARD, CERAMICS, CINDERBLOCK, COMPOSITES, COMPUTER FLOORING, FIBERGLASS, HARDENED STEEL, PARTICLEBOARD, ASBESTOS BOARD AND FORMICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 86305 - Minerallac Company
Hampshire, IL, USA
Hole Saw
86305
Hole Saw 86305
CONSTANT PITCH TYPE STEEL, COPPER, ALUMINUM CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 3-5/8 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE CUTTING SIZE 1.5 INCH ARBOR SIZE 5/8 INCH-18 TPI APPLICATION ACOUSTIC TILE, BRICK, CAST IRON, CEMENT BOARD, CERAMICS, CINDERBLOCK, COMPOSITES, COMPUTER FLOORING, FIBERGLASS, HARDENED STEEL, PARTICLEBOARD, ASBESTOS BOARD AND FORMICA
  • CONSTANT PITCH TYPE
  • STEEL, COPPER, ALUMINUM CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 3-5/8 INCH DIAMETER
  • 1-3/8 INCH CUTTING DEPTH
  • 1/4 INCH PILOT DRILL DIAMETER
  • 7/16 INCH ARBOR SHANK SIZE
  • STRAIGHT ARBOR SHANK TYPE
  • CUTTING SIZE 1.5 INCH
  • ARBOR SIZE 5/8 INCH-18 TPI
  • APPLICATION ACOUSTIC TILE, BRICK, CAST IRON, CEMENT BOARD, CERAMICS, CINDERBLOCK, COMPOSITES, COMPUTER FLOORING, FIBERGLASS, HARDENED STEEL, PARTICLEBOARD, ASBESTOS BOARD AND FORMICA
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86305
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239937 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711262-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Drill Bit - 91908 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details