Minerallac Company Drill Bit 33317

Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 1/4 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 17/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 1/4 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 17/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 33317 - Minerallac Company
Hampshire, IL, USA
Drill Bit
33317
Drill Bit 33317
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 1/4 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 17/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
  • JOBBERS LENGTH, HEAVY DUTY TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4 INCH OVERALL LENGTH
  • 2-3/4 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 17/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 33317
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Diameter 0.266 inch (6.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238481 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Wire Installation Drill Bit - 92051 - Minerallac Company
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details
Carbide Drills - Stub Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details