Minerallac Company Conduit Hanger 8SB

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #8 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #8 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 8SB - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
8SB
Conduit Hanger 8SB
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #8 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE
  • STAINLESS STEEL FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • #8 TRADE SIZE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 200 LB LOAD CAPACITY
  • 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 8SB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Spring Support Type 28 - 28 32 19 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 1125 lbs (? to 510 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Conduit Hanger - 6SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 125 lbs (56.69 kg)
View Details