Minerallac Company Hole Saw 86292

Description
VARIABLE PITCH TYPE FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 5-3/4 INCH DIAMETER POSITIVE RAKE TEETH TYPE 1-1/2 INCH CUTTING DEPTH 5/8 INCH-18 TPI ARBOR SHANK SIZE 5 NUMBER OF TEETH PER INCH USED ON ARBOR M35PS, M45, M45P, M55, M44K
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 5-3/4 INCH DIAMETER POSITIVE RAKE TEETH TYPE 1-1/2 INCH CUTTING DEPTH 5/8 INCH-18 TPI ARBOR SHANK SIZE 5 NUMBER OF TEETH PER INCH USED ON ARBOR M35PS, M45, M45P, M55, M44K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 86292 - Minerallac Company
Hampshire, IL, USA
Hole Saw
86292
Hole Saw 86292
VARIABLE PITCH TYPE FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 5-3/4 INCH DIAMETER POSITIVE RAKE TEETH TYPE 1-1/2 INCH CUTTING DEPTH 5/8 INCH-18 TPI ARBOR SHANK SIZE 5 NUMBER OF TEETH PER INCH USED ON ARBOR M35PS, M45, M45P, M55, M44K
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 5-3/4 INCH DIAMETER
  • POSITIVE RAKE TEETH TYPE
  • 1-1/2 INCH CUTTING DEPTH
  • 5/8 INCH-18 TPI ARBOR SHANK SIZE
  • 5 NUMBER OF TEETH PER INCH
  • USED ON ARBOR M35PS, M45, M45P, M55, M44K
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86292
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714030-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
Wire Installation Drill Bit - 82408 - Minerallac Company
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details