Minerallac Company Drill Bit 86511

Description
PILOT TYPE STEEL MATERIAL 4.312 INCH OVERALL LENGTH 0.25 INCH SHANK SIZE HARDENED PROCESS SPLIT POINT CONSTRUCTION 1/4 INCH DRILL SIZE
Datasheet
Description
PILOT TYPE STEEL MATERIAL 4.312 INCH OVERALL LENGTH 0.25 INCH SHANK SIZE HARDENED PROCESS SPLIT POINT CONSTRUCTION 1/4 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 86511 - Minerallac Company
Hampshire, IL, USA
Drill Bit
86511
Drill Bit 86511
PILOT TYPE STEEL MATERIAL 4.312 INCH OVERALL LENGTH 0.25 INCH SHANK SIZE HARDENED PROCESS SPLIT POINT CONSTRUCTION 1/4 INCH DRILL SIZE
  • PILOT TYPE
  • STEEL MATERIAL
  • 4.312 INCH OVERALL LENGTH
  • 0.25 INCH SHANK SIZE
  • HARDENED PROCESS
  • SPLIT POINT CONSTRUCTION
  • 1/4 INCH DRILL SIZE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86511
Product Name Drill Bit
Product Drill
Units Fractional
Features Split Point
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216369 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.559 inch (65.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711433-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
Masonry Bit - 59920 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details