Minerallac Company Hole Saw 86306

Description
FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 4-1/8 INCH DIAMETER 4.125 DIAMETER - DECIMAL 4-1/8 DIAMETER - FRACTIONAL 1-3/8 INCH CUTTING DEPTH 7/16 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE USED WITH ARBOR NUMBER 86545, 86556 USED WITH PILOT DRILL NUMBER 86511 ARBOR THREAD SIZE 5/8 INCH-18 TPI, 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN PILOT DRILL SIZE 1/4 INCH DIA X 4-1/2 INCH L
Datasheet
Description
FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 4-1/8 INCH DIAMETER 4.125 DIAMETER - DECIMAL 4-1/8 DIAMETER - FRACTIONAL 1-3/8 INCH CUTTING DEPTH 7/16 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE USED WITH ARBOR NUMBER 86545, 86556 USED WITH PILOT DRILL NUMBER 86511 ARBOR THREAD SIZE 5/8 INCH-18 TPI, 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN PILOT DRILL SIZE 1/4 INCH DIA X 4-1/2 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 86306 - Minerallac Company
Hampshire, IL, USA
Hole Saw
86306
Hole Saw 86306
FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 4-1/8 INCH DIAMETER 4.125 DIAMETER - DECIMAL 4-1/8 DIAMETER - FRACTIONAL 1-3/8 INCH CUTTING DEPTH 7/16 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE USED WITH ARBOR NUMBER 86545, 86556 USED WITH PILOT DRILL NUMBER 86511 ARBOR THREAD SIZE 5/8 INCH-18 TPI, 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN PILOT DRILL SIZE 1/4 INCH DIA X 4-1/2 INCH L
  • FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 4-1/8 INCH DIAMETER
  • 4.125 DIAMETER - DECIMAL
  • 4-1/8 DIAMETER - FRACTIONAL
  • 1-3/8 INCH CUTTING DEPTH
  • 7/16 INCH ARBOR SHANK SIZE
  • HEX ARBOR SHANK TYPE
  • USED WITH ARBOR NUMBER 86545, 86556
  • USED WITH PILOT DRILL NUMBER 86511
  • ARBOR THREAD SIZE 5/8 INCH-18 TPI, 1/2 INCH-20 TPI
  • DIAMETER - DECIMAL - UOM IN
  • PILOT DRILL SIZE 1/4 INCH DIA X 4-1/2 INCH L
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86306
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bits - 213326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Metric Combined Drill & Countersinks - Type R - KEO Cutters
Specs
Product Drill
Units Metric
Drill Type Combination Drill / Countersink
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details