Minerallac Company Wood Spade Bit 85011

Description
SOLID TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 11/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED PROCESS
Datasheet
Description
SOLID TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 11/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED PROCESS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 85011 - Minerallac Company
Hampshire, IL, USA
Wood Spade Bit
85011
Wood Spade Bit 85011
SOLID TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 11/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED PROCESS
  • SOLID TYPE
  • STEEL MATERIAL
  • POLISHED FINISH
  • 6 INCH OVERALL LENGTH
  • 11/16 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED, FORGED PROCESS
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 85011
Product Name Wood Spade Bit
Product Drill
Units Fractional
Drill Type Wood Bit
Cutting Application Wood
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216325 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Auger Drill Bit - 81814 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details
Carbide Drills - Stub Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details