Minerallac Company Hole Saw 86276

Description
VARIABLE PITCH TYPE 4-1/2 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/4 INCH DIAMETER 1-1/2 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 7/16 INCH, 5/8 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE 5 NUMBER OF TEETH PER INCH ARBOR SIZE 1/2 INCH-20 TPI, 5/8 INCH-18 TPI USED ON M45P/M55P/M44K ARBOR
Datasheet
Description
VARIABLE PITCH TYPE 4-1/2 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/4 INCH DIAMETER 1-1/2 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 7/16 INCH, 5/8 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE 5 NUMBER OF TEETH PER INCH ARBOR SIZE 1/2 INCH-20 TPI, 5/8 INCH-18 TPI USED ON M45P/M55P/M44K ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 86276 - Minerallac Company
Hampshire, IL, USA
Hole Saw
86276
Hole Saw 86276
VARIABLE PITCH TYPE 4-1/2 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/4 INCH DIAMETER 1-1/2 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 7/16 INCH, 5/8 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE 5 NUMBER OF TEETH PER INCH ARBOR SIZE 1/2 INCH-20 TPI, 5/8 INCH-18 TPI USED ON M45P/M55P/M44K ARBOR
  • VARIABLE PITCH TYPE
  • 4-1/2 INCH PILOT DRILL LENGTH
  • STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 4-3/4 INCH DIAMETER
  • 1-1/2 INCH CUTTING DEPTH
  • 1/4 INCH PILOT DRILL DIAMETER
  • 7/16 INCH, 5/8 INCH ARBOR SHANK SIZE
  • STRAIGHT ARBOR SHANK TYPE
  • 5 NUMBER OF TEETH PER INCH
  • ARBOR SIZE 1/2 INCH-20 TPI, 5/8 INCH-18 TPI
  • USED ON M45P/M55P/M44K ARBOR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86276
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749059 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
E-Z LOK™ Drill - HSS - 1/8 - 40265 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 1/8
View Details
Drill Bit - 91617 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details