Minerallac Company Wood Spade Bit 85008

Description
SOLID TYPE HIGH CARBON STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED, PRECISION PROCESS SPEEDBOR 2000[TM], IRWIN 2000[TM] BRAND NUMBER OF POINTS 3 APPLICATION HARD WOOD, SOFT WOOD, PLYWOOD, DRY WALL COLOR SILVER, BLUE-GROOVED PACKAGING QUANTITY 1
Datasheet
Description
SOLID TYPE HIGH CARBON STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED, PRECISION PROCESS SPEEDBOR 2000[TM], IRWIN 2000[TM] BRAND NUMBER OF POINTS 3 APPLICATION HARD WOOD, SOFT WOOD, PLYWOOD, DRY WALL COLOR SILVER, BLUE-GROOVED PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 85008 - Minerallac Company
Hampshire, IL, USA
Wood Spade Bit
85008
Wood Spade Bit 85008
SOLID TYPE HIGH CARBON STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED, PRECISION PROCESS SPEEDBOR 2000[TM], IRWIN 2000[TM] BRAND NUMBER OF POINTS 3 APPLICATION HARD WOOD, SOFT WOOD, PLYWOOD, DRY WALL COLOR SILVER, BLUE-GROOVED PACKAGING QUANTITY 1
  • SOLID TYPE
  • HIGH CARBON STEEL MATERIAL
  • POLISHED FINISH
  • 6 INCH OVERALL LENGTH
  • 1/2 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED, FORGED, PRECISION PROCESS
  • SPEEDBOR 2000[TM], IRWIN 2000[TM] BRAND
  • NUMBER OF POINTS 3
  • APPLICATION HARD WOOD, SOFT WOOD, PLYWOOD, DRY WALL
  • COLOR SILVER, BLUE-GROOVED
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 85008
Product Name Wood Spade Bit
Product Drill
Units Fractional
Drill Type Wood Bit
Cutting Application Wood
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.075 inch (1.9 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711240-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
View Details
Wire Installation Drill Bit - 82306 - Minerallac Company
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details