Minerallac Company Wire Installation Drill Bit 82306

Description
FLEXIBLE TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 18 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH ROUND SHANK TYPE 3/8 INCH DIA SHANK SIZE HEAT TREATED PROCESS 3/8 INCH DRILL SIZE 82 DEGREE POINT ANGLE NUMBER OF PIECES 1 APPLICATION TO DRILL INTO WOOD PACKAGING QUANTITY 1 PER PLASTIC BAG
Datasheet
Description
FLEXIBLE TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 18 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH ROUND SHANK TYPE 3/8 INCH DIA SHANK SIZE HEAT TREATED PROCESS 3/8 INCH DRILL SIZE 82 DEGREE POINT ANGLE NUMBER OF PIECES 1 APPLICATION TO DRILL INTO WOOD PACKAGING QUANTITY 1 PER PLASTIC BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 82306 - Minerallac Company
Hampshire, IL, USA
Wire Installation Drill Bit
82306
Wire Installation Drill Bit 82306
FLEXIBLE TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 18 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH ROUND SHANK TYPE 3/8 INCH DIA SHANK SIZE HEAT TREATED PROCESS 3/8 INCH DRILL SIZE 82 DEGREE POINT ANGLE NUMBER OF PIECES 1 APPLICATION TO DRILL INTO WOOD PACKAGING QUANTITY 1 PER PLASTIC BAG
  • FLEXIBLE TYPE
  • MIDDLE CARBON STEEL MATERIAL
  • POLISHED FINISH
  • 18 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • ROUND SHANK TYPE
  • 3/8 INCH DIA SHANK SIZE
  • HEAT TREATED PROCESS
  • 3/8 INCH DRILL SIZE
  • 82 DEGREE POINT ANGLE
  • NUMBER OF PIECES 1
  • APPLICATION TO DRILL INTO WOOD
  • PACKAGING QUANTITY 1 PER PLASTIC BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 82306
Product Name Wire Installation Drill Bit
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
Shank Round
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 213051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Jig Bore Drill & Countersink Set -  - KEO Cutters
Specs
Product Drill Set
Units Fractional
Drill Type Combination Drill / Countersink
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details