Minerallac Company Auger Drill Bit 81817

Description
SHIP, SELF FEEDING SCREW POINT TYPE STEEL MATERIAL POLISHED FINISH 17 INCH OVERALL LENGTH 12 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS SINGLE TWIST FLUTE TYPE 1-1/16 INCH DRILL SIZE
Datasheet
Description
SHIP, SELF FEEDING SCREW POINT TYPE STEEL MATERIAL POLISHED FINISH 17 INCH OVERALL LENGTH 12 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS SINGLE TWIST FLUTE TYPE 1-1/16 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 81817 - Minerallac Company
Hampshire, IL, USA
Auger Drill Bit
81817
Auger Drill Bit 81817
SHIP, SELF FEEDING SCREW POINT TYPE STEEL MATERIAL POLISHED FINISH 17 INCH OVERALL LENGTH 12 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS SINGLE TWIST FLUTE TYPE 1-1/16 INCH DRILL SIZE
  • SHIP, SELF FEEDING SCREW POINT TYPE
  • STEEL MATERIAL
  • POLISHED FINISH
  • 17 INCH OVERALL LENGTH
  • 12 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • SINGLE TWIST FLUTE TYPE
  • 1-1/16 INCH DRILL SIZE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 81817
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Diameter 1.062 inch (27.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711261-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Auger Drill Bit - 80609 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details