Minerallac Company Auger Drill Bit 80609

Description
SHIP, SELF FEEDING SCREW POINT TYPE HEAT TREATED STEEL MATERIAL 6 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE NUMBER OF FLUTES 1 FLUTE TYPE TWIST STANDARD PACKAGE 1 DIAMETER 9/16 INCH DIAMETER - DECIMAL .5625 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 9/16
Datasheet
Description
SHIP, SELF FEEDING SCREW POINT TYPE HEAT TREATED STEEL MATERIAL 6 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE NUMBER OF FLUTES 1 FLUTE TYPE TWIST STANDARD PACKAGE 1 DIAMETER 9/16 INCH DIAMETER - DECIMAL .5625 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 9/16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 80609 - Minerallac Company
Hampshire, IL, USA
Auger Drill Bit
80609
Auger Drill Bit 80609
SHIP, SELF FEEDING SCREW POINT TYPE HEAT TREATED STEEL MATERIAL 6 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE NUMBER OF FLUTES 1 FLUTE TYPE TWIST STANDARD PACKAGE 1 DIAMETER 9/16 INCH DIAMETER - DECIMAL .5625 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 9/16
  • SHIP, SELF FEEDING SCREW POINT TYPE
  • HEAT TREATED STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • NUMBER OF FLUTES 1
  • FLUTE TYPE TWIST
  • STANDARD PACKAGE 1
  • DIAMETER 9/16 INCH
  • DIAMETER - DECIMAL .5625
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 9/16
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 80609
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711434-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
Hole Saw - 86264 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details