Minerallac Company Auger Drill Bit 80920

Description
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 1-1/4 INCH DIAMETER - DECIMAL 1.25 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1-1/4
Datasheet
Description
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 1-1/4 INCH DIAMETER - DECIMAL 1.25 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1-1/4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 80920 - Minerallac Company
Hampshire, IL, USA
Auger Drill Bit
80920
Auger Drill Bit 80920
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 1-1/4 INCH DIAMETER - DECIMAL 1.25 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1-1/4
  • SELF FEEDING SCREW POINT TYPE
  • 8-1/2 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • FLUTE TYPE DOUBLE TWIST
  • PACKAGING QUANTITY 1
  • PACKAGING TYPE VINYL POUCH
  • SINGLE SPUR
  • DIAMETER 1-1/4 INCH
  • DIAMETER - DECIMAL 1.25
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 1-1/4
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 80920
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Bell Hanger Drill Bit - 82207 - Minerallac Company
Specs
Product Drill
Units Fractional
Diameter 0.438 inch (11.1 mm)
View Details
Carbide Drills - Stub Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details