Minerallac Company Masonry Bit 59720

Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 3 INCH OVERALL LENGTH RELTON[T] BRAND CUT MATERIAL BRICK, BLOCK, CONCRETE 1 PER TUBE PACKAGING TYPE PLASTIC TUBE HOLE DIAMETER 1/8 INCH HOLE DIAMETER - DECIMAL .125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/8
Datasheet
Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 3 INCH OVERALL LENGTH RELTON[T] BRAND CUT MATERIAL BRICK, BLOCK, CONCRETE 1 PER TUBE PACKAGING TYPE PLASTIC TUBE HOLE DIAMETER 1/8 INCH HOLE DIAMETER - DECIMAL .125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59720 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59720
Masonry Bit 59720
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 3 INCH OVERALL LENGTH RELTON[T] BRAND CUT MATERIAL BRICK, BLOCK, CONCRETE 1 PER TUBE PACKAGING TYPE PLASTIC TUBE HOLE DIAMETER 1/8 INCH HOLE DIAMETER - DECIMAL .125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/8
  • PERCUSSION, ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 3 INCH OVERALL LENGTH
  • RELTON[T] BRAND
  • CUT MATERIAL BRICK, BLOCK, CONCRETE
  • 1 PER TUBE
  • PACKAGING TYPE PLASTIC TUBE
  • HOLE DIAMETER 1/8 INCH
  • HOLE DIAMETER - DECIMAL .125
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 1/8
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59720
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711217-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details
Hole Saw - 86314 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details