Minerallac Company Auger Drill Bit 80914

Description
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 7/8 INCH DIAMETER - DECIMAL .875 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 7/8
Datasheet
Description
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 7/8 INCH DIAMETER - DECIMAL .875 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 7/8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 80914 - Minerallac Company
Hampshire, IL, USA
Auger Drill Bit
80914
Auger Drill Bit 80914
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 7/8 INCH DIAMETER - DECIMAL .875 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 7/8
  • SELF FEEDING SCREW POINT TYPE
  • 8-1/2 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • FLUTE TYPE DOUBLE TWIST
  • PACKAGING QUANTITY 1
  • PACKAGING TYPE VINYL POUCH
  • SINGLE SPUR
  • DIAMETER 7/8 INCH
  • DIAMETER - DECIMAL .875
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 7/8
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 80914
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bit - 91903 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Carbide Drills - NC Spotting Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spot Drill
View Details