Minerallac Company Drill Bit 92052

Description
SPRING STEEL MATERIAL POLISHED FINISH 54 INCH OVERALL LENGTH FLEX SHANK TYPE 3/16 INCH DIAMETER SHANK SIZE 1 FLUTE(S) PARABOLIC FLUTE TYPE 1/2 INCH DRILL SIZE CULLY[TM] BRAND SELF FEED SCREW POINT
Datasheet
Description
SPRING STEEL MATERIAL POLISHED FINISH 54 INCH OVERALL LENGTH FLEX SHANK TYPE 3/16 INCH DIAMETER SHANK SIZE 1 FLUTE(S) PARABOLIC FLUTE TYPE 1/2 INCH DRILL SIZE CULLY[TM] BRAND SELF FEED SCREW POINT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 92052 - Minerallac Company
Hampshire, IL, USA
Drill Bit
92052
Drill Bit 92052
SPRING STEEL MATERIAL POLISHED FINISH 54 INCH OVERALL LENGTH FLEX SHANK TYPE 3/16 INCH DIAMETER SHANK SIZE 1 FLUTE(S) PARABOLIC FLUTE TYPE 1/2 INCH DRILL SIZE CULLY[TM] BRAND SELF FEED SCREW POINT
  • SPRING STEEL MATERIAL
  • POLISHED FINISH
  • 54 INCH OVERALL LENGTH
  • FLEX SHANK TYPE
  • 3/16 INCH DIAMETER SHANK SIZE
  • 1 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 1/2 INCH DRILL SIZE
  • CULLY[TM] BRAND
  • SELF FEED SCREW POINT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 92052
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
Shank Flex
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216325 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Hammer Drill, Standard Percussion Masonry Drill Bits - 711130-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Drill Bit - 91909 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details