Minerallac Company Conduit Carrier 67746

Description
PISTON TYPE FOAM MATERIAL 1-1/4 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY PACKAGE QUANTITY 2
Datasheet
Description
PISTON TYPE FOAM MATERIAL 1-1/4 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY PACKAGE QUANTITY 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Carrier - 67746 - Minerallac Company
Hampshire, IL, USA
Conduit Carrier
67746
Conduit Carrier 67746
PISTON TYPE FOAM MATERIAL 1-1/4 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY PACKAGE QUANTITY 2
  • PISTON TYPE
  • FOAM MATERIAL
  • 1-1/4 INCH CONDUIT SIZE
  • CABLE TYPE PULL LINES
  • APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY
  • PACKAGE QUANTITY 2
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 67746
Product Name Conduit Carrier
Material of Construction Foam
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Horizontal Clamp Type 43 - 43 46 .. - Lisega SE
Specs
Hanger Type Split Ring Hanger
Support Type Pipe Clamp
Material of Construction Carbon Steel
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Conduit Carrier - 67744 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 1.00 inch (25.40 mm)
View Details