Minerallac Company Tap - Non Metric 68049

Description
HAND TYPE TYPE CARBON STEEL MATERIAL PLAIN FINISH 2-23/32 INCH OVERALL LENGTH 1-1/8 INCH THREAD LENGTH 18 TPI TAPER STYLE 4 FLUTE(S) COARSE THREAD TYPE 5/16 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE F PACKAGING QUANTITY 5
Datasheet
Description
HAND TYPE TYPE CARBON STEEL MATERIAL PLAIN FINISH 2-23/32 INCH OVERALL LENGTH 1-1/8 INCH THREAD LENGTH 18 TPI TAPER STYLE 4 FLUTE(S) COARSE THREAD TYPE 5/16 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE F PACKAGING QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - 68049 - Minerallac Company
Hampshire, IL, USA
Tap - Non Metric
68049
Tap - Non Metric 68049
HAND TYPE TYPE CARBON STEEL MATERIAL PLAIN FINISH 2-23/32 INCH OVERALL LENGTH 1-1/8 INCH THREAD LENGTH 18 TPI TAPER STYLE 4 FLUTE(S) COARSE THREAD TYPE 5/16 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE F PACKAGING QUANTITY 5
  • HAND TYPE TYPE
  • CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2-23/32 INCH OVERALL LENGTH
  • 1-1/8 INCH THREAD LENGTH
  • 18 TPI
  • TAPER STYLE
  • 4 FLUTE(S)
  • COARSE THREAD TYPE
  • 5/16 INCH TAP SIZE
  • HAND WRENCHING
  • APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
  • DRILL SIZE F
  • PACKAGING QUANTITY 5
Datasheet

Technical Specifications

  Minerallac Company
Product Category Taps
Product Number 68049
Product Name Tap - Non Metric
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 5/16"
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 151836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Nominal ISO Size M8
Thread Form Metric
View Details
Cutting Taps - CoroTap 200 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Point Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.1970 to 1.77 inch (5 to 45.01 mm)
View Details
Tap - Non Metric - 68039 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 8
View Details
M7x1 Left Hand Second Lead Tap - T11605LH3S - Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Other Size Specifications M7
Thread Form M
View Details