Minerallac Company Conduit Carrier 67750

Description
PISTON TYPE FOAM MATERIAL 2 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY PACKAGE QUANTITY 1
Datasheet
Description
PISTON TYPE FOAM MATERIAL 2 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY PACKAGE QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Carrier - 67750 - Minerallac Company
Hampshire, IL, USA
Conduit Carrier
67750
Conduit Carrier 67750
PISTON TYPE FOAM MATERIAL 2 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY PACKAGE QUANTITY 1
  • PISTON TYPE
  • FOAM MATERIAL
  • 2 INCH CONDUIT SIZE
  • CABLE TYPE PULL LINES
  • APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY
  • PACKAGE QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 67750
Product Name Conduit Carrier
Material of Construction Foam
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 300 lbs (136 kg)
View Details
Channel Conduit/Cable Clamp - P2039 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.12 inch (53.97 mm)
View Details
PVC Coated One Hole Pipe Strap - AH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details