Minerallac Company Beam Clamp 602

Description
UNIVERSAL TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY CONDUIT HANGERS #0 TO #5, BRIDLE RINGS AND THREADED ROD APPLICATION HARDENED PROCESS 200 LB LOAD CAPACITY 5/16 INCH-18 TPI X 1-3/8 INCH L SCREW SIZE YES SUPPLIED WITH SCREW MINERALLAC[R] TRADITIONAL BRAND OVERALL DIMENSION 1.2 INCH L X 2.2 INCH W X 2 INCH H CLIP TYPE FLANGE CLAMP COLOR SILVER
Datasheet
Description
UNIVERSAL TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY CONDUIT HANGERS #0 TO #5, BRIDLE RINGS AND THREADED ROD APPLICATION HARDENED PROCESS 200 LB LOAD CAPACITY 5/16 INCH-18 TPI X 1-3/8 INCH L SCREW SIZE YES SUPPLIED WITH SCREW MINERALLAC[R] TRADITIONAL BRAND OVERALL DIMENSION 1.2 INCH L X 2.2 INCH W X 2 INCH H CLIP TYPE FLANGE CLAMP COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 602 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
602
Beam Clamp 602
UNIVERSAL TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY CONDUIT HANGERS #0 TO #5, BRIDLE RINGS AND THREADED ROD APPLICATION HARDENED PROCESS 200 LB LOAD CAPACITY 5/16 INCH-18 TPI X 1-3/8 INCH L SCREW SIZE YES SUPPLIED WITH SCREW MINERALLAC[R] TRADITIONAL BRAND OVERALL DIMENSION 1.2 INCH L X 2.2 INCH W X 2 INCH H CLIP TYPE FLANGE CLAMP COLOR SILVER
  • UNIVERSAL TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • CONDUIT HANGERS #0 TO #5, BRIDLE RINGS AND THREADED ROD APPLICATION
  • HARDENED PROCESS
  • 200 LB LOAD CAPACITY
  • 5/16 INCH-18 TPI X 1-3/8 INCH L SCREW SIZE
  • YES SUPPLIED WITH SCREW
  • MINERALLAC[R] TRADITIONAL BRAND
  • OVERALL DIMENSION 1.2 INCH L X 2.2 INCH W X 2 INCH H
  • CLIP TYPE FLANGE CLAMP
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number 602
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

HDP1300/L Heavy Duty Long Handle Push-Pull Clamp - 72205 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 1322 lbs (600 kg)
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 1253852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
Beam Clamp - BC916KC38 - Minerallac Company
Minerallac Company
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details