Minerallac Company Beam Clamp 600

Description
UNIVERSAL TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH MAX. JAW CAPACITY CONDUIT HANGERS #0 TO #5, BRIDLE RINGS AND THREADED ROD APPLICATION HARDENED PROCESS 75 LB LOAD CAPACITY 1/4 INCH-20 TPI X 1 INCH L SCREW SIZE YES SUPPLIED WITH SCREW MINERALLAC[R] TRADITIONAL BRAND OVERALL DIMENSION 1.68 INCH L X 0.87 INCH W X 1.4 INCH H CLIP TYPE FLANGE CLAMP COLOR SILVER
Datasheet
Description
UNIVERSAL TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH MAX. JAW CAPACITY CONDUIT HANGERS #0 TO #5, BRIDLE RINGS AND THREADED ROD APPLICATION HARDENED PROCESS 75 LB LOAD CAPACITY 1/4 INCH-20 TPI X 1 INCH L SCREW SIZE YES SUPPLIED WITH SCREW MINERALLAC[R] TRADITIONAL BRAND OVERALL DIMENSION 1.68 INCH L X 0.87 INCH W X 1.4 INCH H CLIP TYPE FLANGE CLAMP COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 600 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
600
Beam Clamp 600
UNIVERSAL TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH MAX. JAW CAPACITY CONDUIT HANGERS #0 TO #5, BRIDLE RINGS AND THREADED ROD APPLICATION HARDENED PROCESS 75 LB LOAD CAPACITY 1/4 INCH-20 TPI X 1 INCH L SCREW SIZE YES SUPPLIED WITH SCREW MINERALLAC[R] TRADITIONAL BRAND OVERALL DIMENSION 1.68 INCH L X 0.87 INCH W X 1.4 INCH H CLIP TYPE FLANGE CLAMP COLOR SILVER
  • UNIVERSAL TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • CONDUIT HANGERS #0 TO #5, BRIDLE RINGS AND THREADED ROD APPLICATION
  • HARDENED PROCESS
  • 75 LB LOAD CAPACITY
  • 1/4 INCH-20 TPI X 1 INCH L SCREW SIZE
  • YES SUPPLIED WITH SCREW
  • MINERALLAC[R] TRADITIONAL BRAND
  • OVERALL DIMENSION 1.68 INCH L X 0.87 INCH W X 1.4 INCH H
  • CLIP TYPE FLANGE CLAMP
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number 600
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

337 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70161-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Vertical Plate Clamps 92 Series WLL ton 2 - 502100200322770 - Certex UK
Specs
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 1253804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type One‒handed clamp
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Beam Clamp - SFC18KC114 - Minerallac Company
Minerallac Company
Specs
Body Material Steel
Capacity / Jaw Opening 0.2500 inch (6.35 mm)
Clamping Force 25 lbs (11.34 kg)
View Details