Minerallac Company Beam Clamp SFC18KC114

Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1-1/4 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
Datasheet
Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1-1/4 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - SFC18KC114 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
SFC18KC114
Beam Clamp SFC18KC114
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1-1/4 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
  • SPRING STEEL MATERIAL
  • ZINC PHOSPHATE/OIL FINISH
  • 1/8 INCH MIN. JAW CAPACITY
  • 1/4 INCH MAX. JAW CAPACITY
  • ELECTRICAL CONDUIT APPLICATION
  • 25 LB LOAD CAPACITY
  • COLOR BLACK
  • CLAMP USED ON 1-1/4 INCH EMT/RIGID CONDUIT
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number SFC18KC114
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hand Knob Toggle Screws - 36308 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Beam Clamp POWERTEX PBC-S1 WLL ton 5 Ton - 502300503300040 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 1253849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details