Minerallac Company Conduit Hanger 5SB

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #5 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 100 LB LOAD CAPACITY 2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #5 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 100 LB LOAD CAPACITY 2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 5SB - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
5SB
Conduit Hanger 5SB
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #5 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 100 LB LOAD CAPACITY 2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE
  • STAINLESS STEEL FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • #5 TRADE SIZE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 100 LB LOAD CAPACITY
  • 2 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet
CULY Conduit Hangers - 5SB - Galco Industrial Electronics
Madison Heights, MI, United States
CULY Conduit Hangers
5SB
CULY Conduit Hangers 5SB
HANGER W/BOLT STAINLESS STEEL

HANGER W/BOLT STAINLESS STEEL

Supplier's Site

Technical Specifications

  Minerallac Company Galco Industrial Electronics
Product Category Pipe Hangers and Conduit Hangers Pipe Hangers and Conduit Hangers
Product Number 5SB 5SB
Product Name Conduit Hanger CULY Conduit Hangers
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Energy Absorber Type 32 - 32 18 16 - Lisega SE
Specs
Support Type Pipe Support
Material of Construction Carbon Steel
Maximum Load ? to 675 lbs (? to 306 kg)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Conduit Hanger - 2S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 60 lbs (27.21 kg)
View Details