Minerallac Company Conduit Hanger 5S

Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #5 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 100 LB LOAD CAPACITY 2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #5 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 100 LB LOAD CAPACITY 2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 5S - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
5S
Conduit Hanger 5S
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #5 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 100 LB LOAD CAPACITY 2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • STEEL MATERIAL
  • 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE
  • STAINLESS STEEL FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • #5 TRADE SIZE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 100 LB LOAD CAPACITY
  • 2 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 5S
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit Hanger - HIC50 - Minerallac Company
Minerallac Company
Specs
Material of Construction Spring Steel
Maximum Load 15 to 25 lbs (6.8 to 11.34 kg)
View Details
Channel Conduit/Cable Clamp - P1211AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details
Spring Hanger Type 21 - 21 23 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 256 lbs (? to 116 kg)
View Details