Minerallac Company Masonry Bit 59920

Description
ROTARY TYPE STEEL MATERIAL BLACK OXIDE, GOLD (HEAD) FINISH 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 1/2 INCH DRILL SIZE APPLICATION TILE, BRICK, BLOCK OR CEMENT POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1 PER BAG
Datasheet
Description
ROTARY TYPE STEEL MATERIAL BLACK OXIDE, GOLD (HEAD) FINISH 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 1/2 INCH DRILL SIZE APPLICATION TILE, BRICK, BLOCK OR CEMENT POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59920 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59920
Masonry Bit 59920
ROTARY TYPE STEEL MATERIAL BLACK OXIDE, GOLD (HEAD) FINISH 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 1/2 INCH DRILL SIZE APPLICATION TILE, BRICK, BLOCK OR CEMENT POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1 PER BAG
  • ROTARY TYPE
  • STEEL MATERIAL
  • BLACK OXIDE, GOLD (HEAD) FINISH
  • 6 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 1/2 INCH DRILL SIZE
  • APPLICATION TILE, BRICK, BLOCK OR CEMENT
  • POINT TYPE TUNGSTEN CARBIDE
  • PACKAGING QUANTITY 1 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59920
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Cutting Application Masonry
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711240-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
View Details
Masonry Bit - 59635 - Minerallac Company
Minerallac Company
Specs
Product Drill
Drill Type Masonry
Shank SDS
View Details