Minerallac Company Beam Clamp 500

Description
WIDE THROAT TYPE SPRING STEEL MATERIAL ZINC PHOSPHATE FINISH UPTO 1/2 INCH MAX. JAW CAPACITY TO HANG CONDUIT, CABLE FROM A BUILDINGS STRUCTURAL SUPPORT APPLICATION 100 LB LOAD CAPACITY HEAD SCREW SCREW TYPE YES SUPPLIED WITH SCREW ROD SIZE 1/4 TO 3/8 INCH OVERALL DIMENSION 1.42 INCH L X 1.25 INCH W COLOR BLACK
Datasheet
Description
WIDE THROAT TYPE SPRING STEEL MATERIAL ZINC PHOSPHATE FINISH UPTO 1/2 INCH MAX. JAW CAPACITY TO HANG CONDUIT, CABLE FROM A BUILDINGS STRUCTURAL SUPPORT APPLICATION 100 LB LOAD CAPACITY HEAD SCREW SCREW TYPE YES SUPPLIED WITH SCREW ROD SIZE 1/4 TO 3/8 INCH OVERALL DIMENSION 1.42 INCH L X 1.25 INCH W COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 500 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
500
Beam Clamp 500
WIDE THROAT TYPE SPRING STEEL MATERIAL ZINC PHOSPHATE FINISH UPTO 1/2 INCH MAX. JAW CAPACITY TO HANG CONDUIT, CABLE FROM A BUILDINGS STRUCTURAL SUPPORT APPLICATION 100 LB LOAD CAPACITY HEAD SCREW SCREW TYPE YES SUPPLIED WITH SCREW ROD SIZE 1/4 TO 3/8 INCH OVERALL DIMENSION 1.42 INCH L X 1.25 INCH W COLOR BLACK
  • WIDE THROAT TYPE
  • SPRING STEEL MATERIAL
  • ZINC PHOSPHATE FINISH
  • UPTO 1/2 INCH MAX. JAW CAPACITY
  • TO HANG CONDUIT, CABLE FROM A BUILDINGS STRUCTURAL SUPPORT APPLICATION
  • 100 LB LOAD CAPACITY
  • HEAD SCREW SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • ROD SIZE 1/4 TO 3/8 INCH
  • OVERALL DIMENSION 1.42 INCH L X 1.25 INCH W
  • COLOR BLACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number 500
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 6 - 502100601252794 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
Clamps - 1253825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
112 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70000 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - MBC26 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 0.8780 inch (22.3 mm)
View Details