Arlington Industries, Inc. Beam Clamp MBC26

Description
MALLEABLE IRON MATERIAL PLATED FINISH 0.878 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY 5/16 INCH-18 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE 1-1/2 INCH
Datasheet
Description
MALLEABLE IRON MATERIAL PLATED FINISH 0.878 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY 5/16 INCH-18 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE 1-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - MBC26 - Arlington Industries, Inc.
Scranton, PA, USA
Beam Clamp
MBC26
Beam Clamp MBC26
MALLEABLE IRON MATERIAL PLATED FINISH 0.878 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY 5/16 INCH-18 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE 1-1/2 INCH
  • MALLEABLE IRON MATERIAL
  • PLATED FINISH
  • 0.878 INCH MAX. JAW CAPACITY
  • 300 LB LOAD CAPACITY
  • 5/16 INCH-18 TPI SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • TRADE SIZE 1-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Hand Clamps
Product Number MBC26
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp IPBC WLL ton 2 - 502100200250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 2726489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
112 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70000 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - BC38 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.9300 inch (23.62 mm)
View Details