Minerallac Company Conduit Hanger 4S

Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 0.87 INCH L X 2.25 INCH W X 2.25 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #4 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/2 INCH RIGID/IMC CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 0.87 INCH L X 2.25 INCH W X 2.25 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #4 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/2 INCH RIGID/IMC CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 4S - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
4S
Conduit Hanger 4S
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 0.87 INCH L X 2.25 INCH W X 2.25 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #4 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/2 INCH RIGID/IMC CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • STEEL MATERIAL
  • 0.87 INCH L X 2.25 INCH W X 2.25 INCH H SIZE
  • STAINLESS STEEL FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • #4 TRADE SIZE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 80 LB LOAD CAPACITY
  • 1-1/2 INCH RIGID/IMC CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 4S
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Shock Absorbers Type 30 - 30 72 16 - Lisega SE
Specs
Support Type Pipe Support
Material of Construction Carbon Steel
Features Coated; Lined; Shock Absorption
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Conduit Hanger - 2-1/2SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 75 lbs (34.01 kg)
View Details