Minerallac Company Drill Bit 33326

Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 13/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 6
Datasheet
Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 13/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 33326 - Minerallac Company
Hampshire, IL, USA
Drill Bit
33326
Drill Bit 33326
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 13/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 6
  • JOBBERS LENGTH, HEAVY DUTY TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5 INCH OVERALL LENGTH
  • 3-5/8 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 13/32 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • PACKAGING QUANTITY 6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 33326
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Diameter 0.406 inch (10.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.453 inch (11.5 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711316-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Drill Bit - 91613 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details