Minerallac Company Drill Bit 33313

Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 13/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 13/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 13/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 13/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 33313 - Minerallac Company
Hampshire, IL, USA
Drill Bit
33313
Drill Bit 33313
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 13/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 13/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
  • JOBBERS LENGTH, HEAVY DUTY TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3-5/8 INCH OVERALL LENGTH
  • 2-7/16 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • 13/64 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 13/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 33313
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Diameter 0.203 inch (5.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216145 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.693 inch (43.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Boring Bit - 149H2-2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 5.00 inch (127 mm)
View Details
E-Z LOK™ Drill - HSS - #25 - A0460 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation #25
View Details