Minerallac Company Conduit Hanger 3

Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #3 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 60 LB LOAD CAPACITY 1-1/4 INCH RIGID/IMC, 1-1/2 INCH EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #3 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 60 LB LOAD CAPACITY 1-1/4 INCH RIGID/IMC, 1-1/2 INCH EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 3 - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
3
Conduit Hanger 3
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #3 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 60 LB LOAD CAPACITY 1-1/4 INCH RIGID/IMC, 1-1/2 INCH EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • #3 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 60 LB LOAD CAPACITY
  • 1-1/4 INCH RIGID/IMC, 1-1/2 INCH EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 3
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Spring Hanger Type 21 - 21 44 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 2250 lbs (? to 1020 kg)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Conduit Hanger - C8B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 200 lbs (90.7 kg)
View Details