Miller Bearing Company, Inc. Medium Duty Conveyor Roller Bearing F-2511-11HVSP

Description
FEATURES: Above bearings have 9- 5/16" diameter balls and retainer. The ball retainer spaces the balls and eliminates contact friction between the balls, allowing higher operating speed, while significantly reducing the noise level of the conveyor systems. The patented rib feature allows this bearing to be pressed into a 2 ½" 11 gauge roll without any secondary operation. MF designates an all metal inner race F designates a plastic insert which acts to quiet the bearing, also allowing it to be re-greased. These bearings come supplied with a felt seal added to the front and a nylatron seal added to the back. These bearings may be ordered with either light oil or a greased packed lubricant.
Datasheet
Description
FEATURES: Above bearings have 9- 5/16" diameter balls and retainer. The ball retainer spaces the balls and eliminates contact friction between the balls, allowing higher operating speed, while significantly reducing the noise level of the conveyor systems. The patented rib feature allows this bearing to be pressed into a 2 ½" 11 gauge roll without any secondary operation. MF designates an all metal inner race F designates a plastic insert which acts to quiet the bearing, also allowing it to be re-greased. These bearings come supplied with a felt seal added to the front and a nylatron seal added to the back. These bearings may be ordered with either light oil or a greased packed lubricant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Conveyor Roller Bearing - F-2511-11HVSP - Miller Bearing Company, Inc.
Brimfield, OH, USA
Medium Duty Conveyor Roller Bearing
F-2511-11HVSP
Medium Duty Conveyor Roller Bearing F-2511-11HVSP
FEATURES: Above bearings have 9- 5/16" diameter balls and retainer. The ball retainer spaces the balls and eliminates contact friction between the balls, allowing higher operating speed, while significantly reducing the noise level of the conveyor systems. The patented rib feature allows this bearing to be pressed into a 2 ½" 11 gauge roll without any secondary operation. MF designates an all metal inner race F designates a plastic insert which acts to quiet the bearing, also allowing it to be re-greased. These bearings come supplied with a felt seal added to the front and a nylatron seal added to the back. These bearings may be ordered with either light oil or a greased packed lubricant.

FEATURES:

Above bearings have 9- 5/16" diameter balls and retainer.
The ball retainer spaces the balls and eliminates contact friction between the balls, allowing higher operating speed, while significantly reducing the noise level of the conveyor systems.
The patented rib feature allows this bearing to be pressed into a 2 ½" 11 gauge roll without any secondary operation.

MF designates an all metal inner race

F designates a plastic insert which acts to quiet the bearing, also allowing it to be re-greased.

These bearings come supplied with a felt seal added to the front and a nylatron seal added to the back.
These bearings may be ordered with either light oil or a greased packed lubricant.
Supplier's Site Datasheet

Technical Specifications

  Miller Bearing Company, Inc.
Product Category Ball Bearings
Product Number F-2511-11HVSP
Product Name Medium Duty Conveyor Roller Bearing
Primary Bearing Category Radial Ball Bearing
Features Hex Bore
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details